DLA - SMD-5962-96508
MICROCIRCUIT, LINEAR, LOW POWER FM IF SYSTEM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 December 1995 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high reliability (device classes M and Q), and non-traditional military (device class N) with a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class a microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". For device class N, the user is cautioned to assure that the device is appropriate for the application environment. When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes N, Q, and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 604A High performance, low power FM IF system −55°C to +125°C 02 604A High performance, low power FM IF system −40°C to +85°C
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 1/ N Certification and qualification to MIL-I-38535 with a non-traditional performance environment 2/ Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 dual-in-line X see figure 1 16 plastic dual-in-line
The lead finish shall be as specified in MIL-I-38535 for device classes N, Q, and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) . . . . . . . . . . . . . . . . . . 9 V dc Storage temperature range . . . . . . . . . . . . . . . −65°C to +l50°C Power dissipation (PD) . . . . . . . . . . . . . . . . . 100 mW Lead temperature (soldering 10 seconds) . . . . . . . . 300°C Thermal resistance, junction-to-case (θJC) . . . . . . . 37°C/W Junction temperature . . . . . . . . . . . . . . . . . . 175°C
Supply voltage . . . . . . . . . . . . . . . . . . . . . 6 V dc Ambient operating temperature : Device type 01 . . . . . . . . . . . . . . . . . . . . −55°C to +125°C Device type 02 . . . . . . . . . . . . . . . . . . . . −40°C to +85°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History