DLA - SMD-5962-89581

MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 July 1989
Status: inactive
Page Count: 8

Document History

September 12, 2019
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 28, 2014
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 29, 2011
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 1, 2009
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 15, 2002
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
February 6, 2001
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
May 31, 2000
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 29, 1991
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89581
July 17, 1989
MICROCIRCUIT, LINEAR, POSITIVE 10-VOLT ADJUSTABLE PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
Advertisement