CSA - CAN/CSA-ISO/IEC 14365-00
Information Technology - MHS-Based Electronic Messaging C Language Interfaces - Binding for Application Program Interface (API)
| Organization: | CSA |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 65 |
scope:
This International Standard defines an ISO/IEC 9989 {i) C language binding to the language-independent
The interface is oriented towards the needs of gateways and applications that require full access to the features of the protocols.
NOTE: There are industry-standard and proprietary APIS that can be used by simple applications that only require the main features of the protocols.
Document History