DS/EN 301816-3 V1.1.1
Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling protocol; Capability Set 1; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the AAL Type 2 Signalling Protocol as specified in EN 301 816-1 [1]. The present document is applicable between AAL type 2 nodes and describes nodal functions that are used to control AAL type 2 point-to-point bearer connections. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.
Document History