CSA - C22.2 NO. 211.1-M1984
Rigid Types EB1 and DB2/ ES2 PVC Conduit Wiring Products
| Organization: | CSA |
| Publication Date: | 1 June 1984 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This Standard applies to nonmetallic conduit of rigid PVC, type EB1 for encasement in concrete or masonry and type DB2/ES2 for direct burial or encasement in concrete or masonry, and their associated fittings, in accordance with the Rules of the Canadian Electrical Code, Part I, for ordinary locations.
The conduits and associated fittings covered by this Standard are intended for a maximum continuous operating temperature of 75° C.
Note: See CE Code, Part I, Rule 12-1204.
Accessories covered by this Standard include straight couplings, 5° angle couplings, caps, plugs, bell end terminators, and bends and adapters.
Document History