ISA 77.41

Fossil Fuel Power Plant Boiler Combustion Controls

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 1992
Status: inactive
Page Count: 28
scope:

The scope of this standard is to address the major combustion control subsystems in boilers with steaming capabilities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not limited to, furnace pressure control (balanced draft), air flow control, and fuel flow control when firing coal, oil, gas, or combinations thereof. Specifically excluded from consideration are development of boiler energy demand, all burner control, interface logic systems, and associated safety systems, as well as all controls associated with fluidized bed and stoker-fired combustion units.

Document History

ISA 77.41
January 1, 1992
Fossil Fuel Power Plant Boiler Combustion Controls
The scope of this standard is to address the major combustion control subsystems in boilers with steaming capabilities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...

References

Advertisement