FAA-C-2766 REV B

CONSTRUCTION OF PRE-ENGINEERED BUILDING FOR ASR-9 FACILITY

active, Most Current
Organization: FAA
Publication Date: 15 December 1987
Status: active
Page Count: 110
scope:

The work includes the construction of 24 foot by 60 foot pre-engineered metal single story equipment building including concrete foundation; electrical and HVAC systems; construction of concrete foundations for a self-supporting tower; erection of Government-furnished self-supporting tower; associated contractor-furnished electrical items; installation of a Government-furnished 100 kW engine generator; installation of underground fuel tanks and connections; installation of graveled access driveway and parking area to include grading, subgrade compaction, and installation and compaction of fill material and surface course; grading and compaction of plot area; installation of facility grounding system and the construction and installation of appurtenances to the foregoing as specified and indicated by the drawings or required by the FAA standard specifications which are a part of this contract.

Document History

FAA-C-2766 REV B
December 15, 1987
CONSTRUCTION OF PRE-ENGINEERED BUILDING FOR ASR-9 FACILITY
The work includes the construction of 24 foot by 60 foot pre-engineered metal single story equipment building including concrete foundation; electrical and HVAC systems; construction of concrete...

References

Advertisement