NPFC - A-A-55571/7
CIRCUIT BREAKER, 28 VOLTS (V) DC, AUTOMATIC RESET, NONWATERPROOF, 35 AMPERES (A) TO 150 A
| Organization: | NPFC |
| Publication Date: | 24 June 1996 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This CID covers the general requirements for automatic reset, nonwaterproof, circuit breakers rated at 28 V dc, 35 A to 150 A. Circuit breakers covered by this CID are intended for commercial/industria
This CID uses a classification system which is included in the Part or Identification Number (PIN). The PIN shall be AA55571/07- (plus a dash number from table 1). Complete PIN example: AA55571/07-002 (see 6.1).
Document History