FORD - WSD-M96D13-A

HOSE, ETHYLENE/ACRYLIC (AEM) RUBBER, REINFORCED - AUTOMATIC TRANSMISSION FLUID AND, ENGINE OIL RESISTANT

inactive
Organization: FORD
Publication Date: 2 February 1988
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is an Ethylene/Acrylic Rubber hose, internally reinforced with one or more plies of braided textile.

Document History

August 16, 2006
HOSE, ETHYLENE/ACRYLIC (AEM) RUBBER REINFORCED - AUTOMATIC TRANSMISSION FLUID AND ENGINE OIL RESISTANT
The material defined by this specification is an Ethylene/Acrylic Rubber hose, internally reinforced with one or more plies of braided textile.
May 30, 2000
HOSE, ETHYLENE/ACRYLIC (AEM) RUBBER REINFORCED - AUTOMATIC TRANSMISSION FLUID AND ENGINE OIL RESISTANT
1. SCOPE The material defined by this specification is an Ethylene/Acrylic Rubber hose, internally reinforced with one or more plies of braided textile.
WSD-M96D13-A
February 2, 1988
HOSE, ETHYLENE/ACRYLIC (AEM) RUBBER, REINFORCED - AUTOMATIC TRANSMISSION FLUID AND, ENGINE OIL RESISTANT
1. SCOPE The material defined by this specification is an Ethylene/Acrylic Rubber hose, internally reinforced with one or more plies of braided textile.

References

Advertisement