DIN EN ISO 13788

Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods (ISO 13788:2001); English version of DIN EN ISO 13788:2001

inactive
Organization: DIN
Publication Date: 1 November 2001
Status: inactive
Page Count: 36
ICS Code (Waterproofing): 91.120.30
ICS Code (Thermal insulation of buildings): 91.120.10

Document History

May 1, 2013
Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods (ISO 13788:2012)
This International Standard gives simplified calculation methods for: a) The internal surface temperature of a building component or building element below which mould growth is likely, given the...
DIN EN ISO 13788
November 1, 2001
Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods (ISO 13788:2001); English version of DIN EN ISO 13788:2001
A description is not available for this item.
Advertisement