FORD WSS-M21P42-A2
CORROSION PROTECTIVE COATING, ZINC RICH INORGANIC BASECOAT, LUBRICATED ORGANIC TOPCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
Organization: | FORD |
Publication Date: | 22 March 2019 |
Status: | inactive |
Page Count: | 5 |
scope:
The materials defined by these specifications are corrosion protective coatings over steel. They consist of a high zinc and aluminum flake micro layer forming basecoat, with an organic, cross linked, micro layer forming topcoat with an integral lubricant in silver and black for A1 and A2. These coating systems provide enhanced corrosion protection, color and/or consistent torque-tension control.
Document History
FORD WSS-M21P42-A2
March 22, 2019
CORROSION PROTECTIVE COATING, ZINC RICH INORGANIC BASECOAT, LUBRICATED ORGANIC TOPCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel. They consist of a high zinc and aluminum flake micro layer forming basecoat, with an organic, cross linked,...
February 12, 2004
CORROSION PROTECTIVE COATING, ZINC RICH INORGANIC BASECOAT, LUBRICATED ORGANIC TOPCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are corrosion protective coatings over steel. They consist of a high zinc and aluminum flake micro layer forming basecoat, with an organic,...