ISO 7094
Plain Washers - Extra Large Series - Product Grade C Technical Corrigendum 1
| Organization: | ISO |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
This International Standard specifies the characteristics of extra-large-series, product-grade-C plain washers in the 100 HV hardness class, of nominal sizes (nominal thread diameters) ranging from 5 mm to 36 mm inclusive.
These washers are suitable for
- hexagon bolts and screws of product grade C in property classes up to and including 6.8, and
- hexagon nuts of product grade C in property classes up to and including 6
used in timber structures.
If dimensions other than those listed in this International Standard are required, they should be selected from those given in IS0 887.
Document History