DS/EN ISO 8434-4

Metallic tube connections for fluid power and general use - Part 4: 24° cone connectors with O-ring weld-on nipples

inactive, Most Current
Organization: DS
Publication Date: 28 May 2001
Status: inactive
Page Count: 38
ICS Code (Piping and couplings): 23.100.40
scope:

This part of EN ISO 8434 specifies general and dimensional requirements for the design and performance of 24° cone connectors with O-ring weld-on nipples that are suitable for use with steel and stainless steel tubes with outside diameters from 6 mm to 42 mm, inclusive.

Document History

DS/EN ISO 8434-4
May 28, 2001
Metallic tube connections for fluid power and general use - Part 4: 24° cone connectors with O-ring weld-on nipples
This part of EN ISO 8434 specifies general and dimensional requirements for the design and performance of 24° cone connectors with O-ring weld-on nipples that are suitable for use with steel and...

References

Advertisement