DIN ISO 15171-2

Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Couplings with M 16 × 2 end for connection under pressure (ISO 15171-2:2000)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2004
Status: inactive
Page Count: 8
ICS Code (Piping and couplings): 23.100.40

Document History

December 1, 2017
Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Coupling with M16 x 2 end for connection under pressure (ISO 15171-2:2016)
This part of ISO 15171 specifies dimensions, performance requirements, and test procedures for diagnostic couplings with an M16 × 2 connection end that can be connected under pressure without tools...
March 1, 2017
Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Couplings with M 16 x 2 end for connection under pressure (ISO 15171-2:2016); Text in German and English
This part of ISO 15171 specifies dimensions, performance requirements, and test procedures for diagnostic couplings with an M16 × 2 connection end that can be connected under pressure without tools...
DIN ISO 15171-2
May 1, 2004
Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Couplings with M 16 × 2 end for connection under pressure (ISO 15171-2:2000)
A description is not available for this item.
Advertisement