DS/HD 22.6 S2/A1

Rubber insulated cables of rated voltages up to and including 450/750 V - Part 6: Arc welding cables

inactive
Organization: DS
Publication Date: 13 September 1999
Status: inactive
Page Count: 8
ICS Code (Wires): 29.060.10
scope:

This part (Part 6) of the HD details the particular specifications for arc welding cables of rated voltage 100/100V for connections between the industrial welding power source and the electrode holder and the work piece.

Document History

July 2, 2004
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 6: Arc welding cables
This part (part 6) of the HD details particular specification for arc welding cables of rated voltage 100/100 V for connections between the industrial welding power source and the electrode holder...
DS/HD 22.6 S2/A1
September 13, 1999
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 6: Arc welding cables
This part (Part 6) of the HD details the particular specifications for arc welding cables of rated voltage 100/100V for connections between the industrial welding power source and the electrode...
October 22, 1997
Rubber insulated cables of rated voltages upto and including 450/750 V - Part 6: Arc welding cables
This part (part 6) of the HD details particular specification for arc welding cables of rated voltage 100/100 V for connections between the industrial welding power source and the electrode holder...

References

Advertisement