This material is intended for use as a vibration damping material for
steel plates. Paragraph 1.2 lists the temperature ranges in which
each of the three classes of materials has optimum damping efficiency.
For toxicity reasons this material should not be used at temperatures
over 200°F. The choice of the tile weight per unit area depends on
the thickness of the steel plate to be damped and on whether or not
an aluminum constraining plate is adhered to the outer face of the
tiles. When not constrained with an aluminum plate, the tiles of either
weight shall be restrained with studs and a lubricated (not adhered)
sheet of glass-reinforced plastic where detached tiles would be
hazardous (ballast tanks of submarines) or might damage or interfere
with sensitive equipment.
The weight per unit area of the tiles to be used on different
thickness of steel is as follows:
Steel plate Tile
thickness unit weight
inch lbs. per sq. ft. Outer layer
--------------------------------------------------------------------------------
⅛ to 5/16, inclusive 2.8 None, or lubricated
glass-reinforced plastic sheet
held with studs
⅜ to 11/16, inclusive 4.5 None, or lubricated
glass-reinforced plastic sheet
held with studs
¾ to 1-¾, inclusive 2.8 Aluminum plate adhered to
tiles, held with studs
View Less