ISO 11662-2
Mobile cranes - Experimental determination of crane performance - Part 2: Structural competence under static loading
| Organization: | ISO |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This part of ISO 11662 applies to mobile construction-type lifting cranes utilizing
a) rope supported, lattice boom attachment or lattice boom, and fly jib attachment
b) rope supported, mast attachment and mast mounted boom, and fly jib attachment
c) telescoping boom attachment or telescopic boom and fly jib attachment
Mobile crane manufacturers can use this part of ISO 11662 to verify their design for the mobile crane types illustrated
This test method is to provide a systematic, non-destructive procedure for determining the stresses induced in crane structures under specified condition of static loading through the use of resistance type electric strain gauges, and to specify appropriate accceptance criteria for specified loading conditions.
Document History