IEC 62326-4-1

Printed Boards - Part 4: Rigid Multilayer Printed Boards with Interlayer Connections - Sectional Specification - Section 1: Capability Detail Specification - Performance Levels A, B and C

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 1996
Status: active
Page Count: 137
ICS Code (Printed circuits and boards): 31.180
scope:

This Capability Detail Specification (Cap DS) is based on IEC 2326-4. It relates to rigid multilayer printed boards with interlayer connections manufactured with materials specified in 3.1. It specifies the capability qualifying component (CQC), the characteristics to be tested, the test methods and conditions to be applied and the requirements to be fulfilled for testing capability for performance level A, B or C.

Document History

IEC 62326-4-1
December 1, 1996
Printed Boards - Part 4: Rigid Multilayer Printed Boards with Interlayer Connections - Sectional Specification - Section 1: Capability Detail Specification - Performance Levels A, B and C
This Capability Detail Specification (Cap DS) is based on IEC 2326-4. It relates to rigid multilayer printed boards with interlayer connections manufactured with materials specified in 3.1. It...

References

Advertisement