ASTM C118

Standard Specification for Concrete Pipe for Irrigation or Drainage

inactive
Buy Now
Organization: ASTM
Publication Date: 1 December 2005
Status: inactive
Page Count: 4
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in drainage.

A complete SI companion to Specification C 118 has been developed-C 118M; therefore, no SI equivalents are presented in this specification.

NOTE 1-This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.

 

Document History

January 1, 2024
Standard Specification for Concrete Pipe for Irrigation or Drainage
This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
July 15, 2019
Standard Specification for Concrete Pipe for Irrigation or Drainage
This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
October 1, 2015
Standard Specification for Concrete Pipe for Irrigation or Drainage
This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
September 1, 2011
Standard Specification for Concrete Pipe for Irrigation or Drainage
This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
ASTM C118
December 1, 2005
Standard Specification for Concrete Pipe for Irrigation or Drainage
This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
October 15, 2005
Standard Specification for Concrete Pipe for Irrigation or Drainage
This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
July 10, 2003
Standard Specification for Concrete Pipe for Irrigation or Drainage
This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in...
August 10, 1999
Standard Specification for Concrete Pipe for Irrigation or Drainage
1. Scope 1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and...
October 10, 1995
Standard Specification for Concrete Pipe for Irrigation or Drainage
A description is not available for this item.
July 15, 1994
STANDARD SPECIFICATION FOR CONCRETE PIPE FOR IRRIGATION OR DRAINAGE
A description is not available for this item.
August 15, 1993
STANDARD SPECIFICATION FOR CONCRETE PIPE FOR IRRIGATION OR DRAINAGE
A description is not available for this item.
July 17, 1990
STANDARD SPECIFICATION FOR CONCRETE PIPE FOR IRRIGATION OR DRAINAGE
A description is not available for this item.
February 25, 1983
STANDARD SPECIFICATION FOR CONCRETE PIPE FOR IRRIGATION OR DRAINAGE (R 1988)
A description is not available for this item.

References

Advertisement