FORD - ESB-M2P29-B

PAINT PERFORMANCE, FUNCTIONAL EXTERIOR PARTS - MODERATE DUTY

inactive
Organization: FORD
Publication Date: 5 February 1980
Status: inactive
Page Count: 3
scope:

1. SCOPE

This specification defines the performance of a painted finish required for partially visible or non-visible exterior surfaces of automotive parts. Three levels of quality are defined as follows: ESB-M2P28: for parts which are primarily visible and are subject to severe weathering, corrosion or are required to be functional over a long period of time. ESB-M2P29: for parts which are subject to less severe weathering, corrosion or functional requirements. ESB-M2P30: corrosion resistance.

Document History

August 28, 2008
PAINT PERFORMANCE, FUNCTIONAL EXTERIOR PARTS - MODERATE DUTY ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance of a painted finish required for partially visible or nonvisible exterior surfaces of automotive parts. Three levels of quality are defined as follows:...
August 11, 2003
PAINT PERFORMANCE, FUNCTIONAL EXTERIOR PARTS - MODERATE DUTY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance of a painted finish required for partially visible or non-visible exterior surfaces of automotive parts. Three levels of quality are defined as...
ESB-M2P29-B
February 5, 1980
PAINT PERFORMANCE, FUNCTIONAL EXTERIOR PARTS - MODERATE DUTY
1. SCOPE This specification defines the performance of a painted finish required for partially visible or non-visible exterior surfaces of automotive parts. Three levels of quality are defined as...

References

Advertisement