SN - NS-EN 13786:2004/AC:2004
Corrigendum AC - Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
inactive, Most Current
| Organization: | SN |
| Publication Date: | 11 October 2004 |
| Status: | inactive |
| ICS Code (Ball and plug valves): | 23.060.20 |
| ICS Code (Other valves): | 23.060.99 |
Document History
NS-EN 13786:2004/AC:2004
October 11, 2004
Corrigendum AC - Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.