FORD WSK-M5G38-C1
DEADENER SHEETING, HIGH TEMPERATURE FUSIBLE, 1.5 MM NOMINAL THICKNESS
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 July 1992 |
| Status: | active |
| Page Count: | 7 |
scope:
1. SCOPE
The materials defined by these specifications are deadener sheetings of low density, based on bitumen and mineral filler with an anti-blocking surface finish on one side.
Document History
FORD WSK-M5G38-C1
July 1, 1992
DEADENER SHEETING, HIGH TEMPERATURE FUSIBLE, 1.5 MM NOMINAL THICKNESS
1. SCOPE The materials defined by these specifications are deadener sheetings of low density, based on bitumen and mineral filler with an anti-blocking surface finish on one side.