ETSI - PRETS 300 394-2-2
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Conformance Testing Specification; Part 2: Protocol Testing Specification for Voice Plus Data (V+D); Part 2-2: Abstract Test Suite (ATS) for Network (NWK) Layer
| Organization: | ETSI |
| Publication Date: | 1 December 1996 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the TETRA Voice plus Data (V+D) Network (NWK) layer. The NWK layer protocols are specified in ETS 300 392-2 [2]. The Test Suite Structure (TSS) and Test Purposes (TPs) for this ATS are defined in ETS 300 394-2-1 [1].
The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [3], ISO/IEC 9646-2 [4], ISO/IEC 9646-3 [5], ISO/IEC 9646-5 [6], as well as the ETSI rules for conformance testing, ETS 300 406 [8] and ETR 141 (see annex D), are used as a basis for the test methodology.
Annex A provides the Three and Tabular Combined Notation (TTCN) part of this ATS.
Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma of this ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.
Document History