ASD-STAN - PREN 2929
Aerospace Series Bolts with Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) Classification : 1 210 MPa / 735 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 31 August 1992 |
| Status: | active |
| Page Count: | 6 |
Document History
PREN 2929
August 31, 1992
Aerospace Series Bolts with Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) Classification : 1 210 MPa / 735 Degrees C
A description is not available for this item.
January 1, 1986
Bolts with Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) Classification 1210 MPa/735 Degrees Celsius
A description is not available for this item.