NPFC - MIL-R-26/3

RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47

inactive
Buy Now
Organization: NPFC
Publication Date: 1 June 1976
Status: inactive
Page Count: 6
scope:

This specification covers the detail requirements for styles RW29, RW301/, RW31, RW321/, RW33, RW341/, RW35, RW361/, RW37, RW38, RW391/, and RW47 resistors.

The type designation shall be in the following form:

The style is identified by the two-letter symbol "RW" followed by a two-digit number; the letters identify power type, wire-wound, fixed resistors, and the number identifies the size, wattage rating, and construction of the resistors.

The characteristic is identified by a single letter that identifies the method of winding, maximum continuous operating temperate (surface hot spot), the minimum insulation resistance value at the end of the moisture resistance test, and the resistance temperature characteristic in accordance with table I.

The nominal resistance expressed in ohms is identified by a three-digit number; the first two digits represent significant figures and the last digit specifies the number of zeroes to follow. Where fractional values of an ohm are required, the letter "R" shall be substituted for one of the significant digits to represent the decimal point. When the letter "R" is used, succeeding digits of the group represent significant figures as shown in the following example:

R10 = 0.1 ohm 1R0 = 1.0 ohm

The letter "T" when added at the end of the type designation shall denote that the resistor is center-tapped.

Document History

April 8, 2022
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47
Scope. This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47, wirewound inductive (V) and...
April 5, 2017
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47
This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47, wirewound inductive (V) and noninductive...
June 24, 2016
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47
A description is not available for this item.
December 11, 2015
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47
This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47, wirewound inductive (V) and noninductive...
November 18, 2010
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47
This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47, wirewound inductive (V) and noninductive...
August 13, 2007
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47, wirewound inductive (V) and noninductive...
September 15, 2006
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47, wirewound inductive (V) and noninductive...
June 14, 2001
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47 resistors.
August 4, 1993
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
A description is not available for this item.
August 18, 1988
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
A description is not available for this item.
May 6, 1983
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
A description is not available for this item.
MIL-R-26/3
June 1, 1976
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
This specification covers the detail requirements for styles RW29, RW301/, RW31, RW321/, RW33, RW341/, RW35, RW361/, RW37, RW38, RW391/, and RW47 resistors. The type designation shall be in the...
May 11, 1973
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
A description is not available for this item.
November 19, 1969
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
A description is not available for this item.
July 11, 1967
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
A description is not available for this item.
May 2, 1966
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, AND RW47
A description is not available for this item.
Advertisement