DIN EN 4352

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature) /425 °C; German and English version EN 4352:2004

active, Most Current
Organization: DIN
Publication Date: 1 March 2006
Status: active
Page Count: 21
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4352
March 1, 2006
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1550 MPa (at ambient temperature) /425 °C; German and English version EN 4352:2004
A description is not available for this item.
June 1, 1999
Aerospace series - Bolts, double hexagon head with lockwire holes - Relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated; classification: 1550 MPa (at ambient temperature)/425 °C
A description is not available for this item.
Advertisement