DS/EN ISO 8467

Water quality - Determination of permanganate index

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 March 1997
Status: active
Page Count: 11
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This standard specifies a method for the determination of the permanganate index of water. It is primarily intended for water for human consumption and domestic use, drinking water, natural mineral water, well and table water, as well as water from swimming pools. It is used for the determination of the parameter "oxidizability". It is applicable to waters having a chloride ion concentration of less than 300 mg/l. Samples having a permanganate index over 10 mg/l should be diluted before analysis. The lower limit of the optimum range of the test is 0,5 mg/l.

Document History

DS/EN ISO 8467
March 19, 1997
Water quality - Determination of permanganate index
This standard specifies a method for the determination of the permanganate index of water. It is primarily intended for water for human consumption and domestic use, drinking water, natural mineral...
Advertisement