PIP ELSMC13
Low-Voltage Circuit Breaker Motor Control Centers
| Organization: | PIP |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 16 |
scope:
The requirements of this Practice apply to factory-assembled 600 V circuit breaker type motor control centers. It includes requirements for buses, enclosures, motor starters, and circuit breakers. All equipment is suitable for use in dry, non-classified areas or in outdoor enclosures.
Items such as panelboards and adjustable speed drives are outside the scope of this Practice. When such items are to be incorporated into the motor control center, the Buyer will specify the additional requirements.
Purpose
This Practice provides the requirements for design, fabrication, testing, and handling of low-voltage motor control centers using circuit breakers and motor protection devices that will be installed in chemical plants and petroleum facilities.
Document History