NEMA - ANSI C78.1432

Electric Lamps - Tungsten Halogen Lamps with GZ9.5 Two Pin, Prefocus Bases and 36.5mm Nominal Light Center Length

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 May 1997
Status: active
Page Count: 13
scope:

This standard defines the dimensional limits and other physical characteristics required to ensure the interchangeability and to assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with GZ9.5 two-pin prefocus bases and 36.5mm (1.5 inches) nominal light center length. Lamps of various design voltages are included.

Lamps with the specifications listed in this standard are intended for projector, stage and studio applications.

The grouping of lamps in this standard is based on general physical characteristics. It does not imply that the lamps listed are interchangeable with each other in particular application.

Document History

ANSI C78.1432
May 1, 1997
Electric Lamps - Tungsten Halogen Lamps with GZ9.5 Two Pin, Prefocus Bases and 36.5mm Nominal Light Center Length
This standard defines the dimensional limits and other physical characteristics required to ensure the interchangeability and to assist in the proper application of a specific category of lamps. This...

References

Advertisement