ETSI - EN 301 060-5
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No.One (DSS1) Protocol; Basic Call Control; Enhancement at the "b" Service Entry Point for Virtual Private Network (VPN) Applications; Part 5: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Network
| Organization: | ETSI |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 61 |
scope:
This fifth part of EN 301 060 is applicable to the basic call control extensions at the "b" service entry point for Virtual Private Network (VPN) applications for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point (as defined in ITU-T Recommendation I.411 [13]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [12]).
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the network side for the ISDN DSS1 basic call control extensions at the "b" service entry point for VPN applications as specified in EN 301 060-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [11].
Document History