ISO 10439-4

Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expandercompressors - Part 4: Expander-compressors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2015
Status: active
Page Count: 60
ICS Code (Other equipment for the chemical industry): 71.120.99
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors for special purpose applications that handle gas or process air in the petroleum, petrochemical, and natural gas industries. This part of ISO 10439 specifies requirements for expander-compressors, in addition to the general requirements specified in ISO 10439-1:2015. This scope covers only expanders and compressors on a common shaft (expander-compressor).

This scope does not apply to expanders with separate output shafts (e.g. generator drives). Hot gas expanders over 300 °C (570 °F) are not covered in this part of ISO 10439.

Document History

ISO 10439-4
February 15, 2015
Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expandercompressors - Part 4: Expander-compressors
This part of ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors for...

References

Advertisement