ISO 8573-6
Compressed air Part 6: Test methods for gaseous contaminant content
| Organization: | ISO |
| Publication Date: | 1 May 2003 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
This part of ISO 8573 provides a selection of suitable test methods from those available for the measurement of contamination gases in compressed air. It specifies sampling technique, measurement and evaluation, uncertainty considerations and reporting for the applicable gaseous contaminants carbon monoxide, carbon dioxide, sulphur dioxide, nitric oxide, nitrogen dioxide and hydrocarbons in the range C1 to C5 (see ISO 8573-5 for C6 and above). The methods given are also suitable for other gases.
Document History