DS 323
Covered electrodes for manual arc welding of mild steel and low alloy steel - Code of symbols for identification
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
The standard fixes the rules for marking of electrodes for m anual arc welding of mild and low alloy steels with a nomina l strength between 490 and 590 N/square mm. The marking is m ade by means of symbols related to covering composition and to weld metal properties.
Document History
DS 323
January 1, 1980
Covered electrodes for manual arc welding of mild steel and low alloy steel - Code of symbols for identification
The standard fixes the rules for marking of electrodes for m anual arc welding of mild and low alloy steels with a nomina l strength between 490 and 590 N/square mm. The marking is m ade by means of...