SNV - SN EN 13000
Cranes - Mobile cranes
inactive
| Organization: | SNV |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 110 |
| ICS Code (Cranes): | 53.020.20 |
Document History
October 1, 2014
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2. Examples of...
December 1, 2010
Cranes - Mobile cranes; Corrigendum AC
Modification to the Foreword
Paragraph 7, replace:
"This standard applies to mobile cranes which are put on the market 12 months after the date of ratification by CEN of this standard or at the...
June 1, 2010
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
SN EN 13000
November 1, 2005
Cranes - Mobile cranes
A description is not available for this item.