ISO 25964-2
Information and documentation - Thesauri and interoperability with other vocabularies - Part 2: Interoperability with other vocabularies
| Organization: | ISO |
| Publication Date: | 15 March 2013 |
| Status: | active |
| Page Count: | 106 |
| ICS Code (Information sciences): | 01.140.20 |
scope:
This part of ISO 25964 is applicable to thesauri and other types of vocabulary that are commonly used for information retrieval. It describes, compares and contrasts the elements and features of these vocabularies that are implicated when interoperability is needed. It gives recommendations for the establishment and maintenance of mappings between multiple thesauri, or between thesauri and other types of vocabularies.
Document History