ISO 1920-12

Testing of concrete - Part 12: Determination of the carbonation resistance of concrete - Accelerated carbonation method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2015
Status: active
Page Count: 20
ICS Code (Concrete and concrete products): 91.100.30
scope:

This procedure is a method for evaluating the carbonation resistance of concrete using an accelerated carbonation test. After a period of preconditioning, the test is carried out under controlled exposure conditions using an increased level of carbon dioxide to which, the vertical sides of the specimen are exposed.

The test results are not designated to set performance requirements but to compare the carbonation resistance of different concretes of the same strength class, which are used in the same environmental conditions.

Document History

ISO 1920-12
May 15, 2015
Testing of concrete - Part 12: Determination of the carbonation resistance of concrete - Accelerated carbonation method
This procedure is a method for evaluating the carbonation resistance of concrete using an accelerated carbonation test. After a period of preconditioning, the test is carried out under controlled...

References

Advertisement