ISO/IEC 29120-1

Information technology - Machine readable test data for biometric testing and reporting - Part 1: Test reports

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2015
Status: active
Page Count: 44
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29120 establishes

- machine readable records for documenting the output of a biometric test,

- formats for data that ISO/IEC 19795 tests are required to report, and

- an ASN.1 syntax for test reports. This standard specifically does not

- require, prohibit, or otherwise specify, the format of biometric samples or templates used in a test,

- require, prohibit or otherwise specify, the encapsulation of biometric samples or templates used in a test, or

- regulate metrics for tests.

NOTE ISO/IEC 19795-1 establishes the reportable metrics.

Document History

October 1, 2022
Information technology — Machine-readable test data for biometric testing and reporting — Part 1: Test reports
This document establishes: — machine-readable records for documenting the output of a biometric test; — formats for data that ISO/IEC 19795 series tests are required to report; and — an ASN.1...
ISO/IEC 29120-1
May 1, 2015
Information technology - Machine readable test data for biometric testing and reporting - Part 1: Test reports
This part of ISO/IEC 29120 establishes — machine readable records for documenting the output of a biometric test, — formats for data that ISO/IEC 19795 tests are required to report, and — an ASN.1...

References

Advertisement