ISO 19632

Aerospace series - Fitting end, 24° internal cone, external thread, flareless type extra fine thread pitch inch series - Design standard

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2015
Status: active
Page Count: 14
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This International Standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size ‑04 up to ‑20 for use in hydraulic and fluid systems at 35 000 kPa (5 080 psi), diameter 6,35 mm ≤ D ≤ 31,75 mm (1/4 inch ≤ D ≤ 1 1/4 inch) for aerospace applications.

This is a design standard.

Document History

ISO 19632
July 15, 2015
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type extra fine thread pitch inch series - Design standard
This International Standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size ‑04 up to ‑20 for use in hydraulic...

References

Advertisement