ISO 19631

Aerospace series - Tube fittings for fluid systems, 5 080 psi (35 000 kPa) - Qualification specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2015
Status: active
Page Count: 28
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This International Standard specifies performance and quality requirements for the qualification and manufacture of standard tube fittings to ensure reliable performance in aircraft hydraulic 5 080 psi (35 000 kPa) systems.

This International Standard specifies baseline criteria for the design and manufacture of system fittings that are qualification tested on engines.

This International Standard covers fittings from size -04 to -20 used for the following:

- separable/permanent pipe end fittings;

- permanent connection fittings;

- separable connection fittings.

This International Standard covers fittings of the temperature types and pressure classes specified in ISO 6771.

Document History

ISO 19631
September 1, 2015
Aerospace series - Tube fittings for fluid systems, 5 080 psi (35 000 kPa) - Qualification specification
This International Standard specifies performance and quality requirements for the qualification and manufacture of standard tube fittings to ensure reliable performance in aircraft hydraulic 5 080...

References

Advertisement