FORD WSH-M2D463-A
HYDROGENATED NITRILE BUTADIENE RUBBER (HNBR) REFRIGERANT AND OIL RESISTANT O-RINGS
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 26 April 2000 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a hydrogenated nitrile butadiene rubber (HNBR) suitable for high temperature use, possessing good resistance to refrigerant HFC-134A and polyalkylene glycol lubricants.
Document History
September 21, 2009
HYDROGENATED NITRILE BUTADIENE RUBBER (HNBR) REFRIGERANT AND OIL RESISTANT O-RINGS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a hydrogenated nitrile butadiene rubber (HNBR) suitable for high temperature use, possessing good resistance to refrigerant HFC-134A and polyalkylene...
October 13, 2004
HYDROGENATED NITRILE BUTADIENE RUBBER (HNBR) REFRIGERANT AND OIL RESISTANT O-RINGS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a hydrogenated nitrile butadiene rubber (HNBR) suitable for high temperature use, possessing good resistance to refrigerant HFC-134A and polyalkylene...
FORD WSH-M2D463-A
April 26, 2000
HYDROGENATED NITRILE BUTADIENE RUBBER (HNBR) REFRIGERANT AND OIL RESISTANT O-RINGS
1. SCOPE The material defined by this specification is a hydrogenated nitrile butadiene rubber (HNBR) suitable for high temperature use, possessing good resistance to refrigerant HFC-134A and...
February 28, 2000
HYDROGENATED NITRILE BUTADIENE RUBBER (HNBR) REFRIGERANT AND OIL RESISTANT O-RINGS
1. SCOPE The material defined by this specification is a hydrogenated nitrile butadiene rubber (HNBR) suitable for high temperature use, possessing good resistance to refrigerant HFC-134A and...
November 9, 1998
HYDROGENATED NITRILE BUTADIENE RUBBER (HNBR) REFRIGERANT AND OIL RESISTANT O-RINGS
1. SCOPE The material defined by this specification is a hydrogenated nitrile butadiene rubber (HNBR) suitable for high temperature use, possessing...
May 28, 1993
HYDROGENATED NITRILE BUTADIENE (HNBR) RUBBER, REFRIGERANT AND OIL RESISTANT O´RING
A description is not available for this item.