ISO 16552

Heavy commercial vehicles and buses - Stopping distance in straightline braking with ABS - Open loop and closed loop test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 24
ICS Code (Commercial vehicles in general): 43.080.01
scope:

This International Standard describes test methods for determining the stopping distance during a straight-line braking manoeuvre with the braking system fully operational. It applies to heavy vehicles equipped with an anti-lock braking system (ABS), including commercial vehicles, commercial vehicle combinations, buses and articulated buses as defined in ISO 3833 (trucks and trailers with maximum weight above 3.5 tonnes and buses and articulated buses with maximum weight above 5 tonnes, according to ECE and EC vehicle classification, categories M3, N2, N3, O3 and O4).

Document History

ISO 16552
July 15, 2014
Heavy commercial vehicles and buses - Stopping distance in straightline braking with ABS - Open loop and closed loop test methods
This International Standard describes test methods for determining the stopping distance during a straight-line braking manoeuvre with the braking system fully operational. It applies to heavy...

References

Advertisement