DLA - SMD-5962-90573

MICROCIRCUIT, MEMORY, BIPOLAR, ECL PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 August 1991
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device types Generic number 1/ Circuit function Propagation delay 01 10E301 16-input 8-output combinatorial PLD 5 ns 02 10E302 16-input 4-output combinatorial PLD 4 ns

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package X See figure 1, (28-lead, .458" × .458" × .180"), J-leaded chip carrier

Supply voltage range VEE to VCC - - - - - - - - −7.0 V dc to +0.5 V dc DC Input voltage range - - - - - - - - - - - - VEE to +0.5 V dc Output current - - - - - - - - - - - - - - - - −50 mA Maximum power dissipation - - - - - - - - - - - 1.31 W Lead temperature (soldering, 10 seconds)- - - - +260°C Thermal resistance, junction-to-case (ΘJC): - - Case outline L - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case outline X - - - - - - - - - - - - - - - 20°C/W 2/ Junction temperature (TJ) - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - −55°C to +125°C

Supply voltage (VEE) - - - - - - - - - - - - - - −5.46 V dc to −4.94 V dc Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - −0.810 V TC = +125°C- - - - - - - - - - - - - - - - - - −0.700 V TC = −55°C - - - - - - - - - - - - - - - - - - −0.920 V Maximum low-level input voltage (VIL): TA = +25°C - - - - - - - - - - - - - - - - - - −1.950 V TC = +125°C- - - - - - - - - - - - - - - - - - −1.950 V TC = −55°C - - - - - - - - - - - - - - - - - - −1.950 V Case operating temperature range (TC)- - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 13, 2018
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, ECL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 1, 2012
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, ECL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-90573
August 23, 1991
MICROCIRCUIT, MEMORY, BIPOLAR, ECL PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement