CSA - C22.2 NO. 230-M1988

Tray Cables

inactive
Organization: CSA
Publication Date: 1 September 1988
Status: inactive
Page Count: 35
scope:

This Standard applies to cables, without metal sheath or armour, intended for use in industrial establishments when installed in cable trays in accordance with the Rules of the Canadian Electrical Code, Part I.

The test and marking requirements of this Standard are in addition to the basic requirements for the cable construction that appear in other published CSA Standards.

Document History

January 1, 2017
Tray cables
This Standard applies to single conductor cables and multi-conductor cables, without metal sheath or armour, suitable for use in cable trays and other applications when installed in accordance with...
February 1, 2009
Tray Cables
This Standard applies to cables, without metal sheath or armour, intended for use in industrial establishments when installed in cable trays in accordance with the Rules of the Canadian Electrical...
January 1, 2009
Tray Cables
This Standard applies to single conductor and multi-conductor constructions, without metal sheath or armour, suitable for use in cable trays and other applications when installed in accordance with...
January 1, 2009
Tray cables
This Standard applies to single conductor and multi-conductor constructions, without metal sheath or armour, suitable for use in cable trays and other applications when installed in accordance with...
September 1, 1988
Tray Cables
This Standard applies to cables, without metal sheath or armour, intended for use in industrial establishments when installed in cable trays in accordance with the Rules of the Canadian Electrical...
C22.2 NO. 230-M1988
September 1, 1988
Tray Cables
This Standard applies to cables, without metal sheath or armour, intended for use in industrial establishments when installed in cable trays in accordance with the Rules of the Canadian Electrical...
Advertisement