ISO 23201

Aluminium oxide primarily used for production of aluminium - Determination of trace elements - Wavelength dispersive X-ray fluorescence spectrometric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2015
Status: active
Page Count: 40
ICS Code (Materials for aluminium production): 71.100.10
scope:

This International Standard sets out a wavelength dispersive X-ray fluorescence spectrometric method for the analysis of aluminium oxide for trace amounts of any or all of the following elements: sodium, silicon, iron, calcium, titanium, phosphorus, vanadium, zinc, manganese, gallium, potassium, copper, chromium and nickel. These elements are expressed as the oxides Na2O, SiO2, Fe2O 3, CaO, TiO2, P2O5, V2O 5, ZnO, MnO, Ga2O3, K2O, CuO, Cr2O3, and NiO on an un-dried sample basis.  The method is applicable to smelting-grade aluminium oxide. The concentration range covered for each of the components

Document History

ISO 23201
November 15, 2015
Aluminium oxide primarily used for production of aluminium - Determination of trace elements - Wavelength dispersive X-ray fluorescence spectrometric method
This International Standard sets out a wavelength dispersive X-ray fluorescence spectrometric method for the analysis of aluminium oxide for trace amounts of any or all of the following elements:...

References

Advertisement