ISO 16861

Petroleum products - Fuels (class F) - Specifications of dimethyl ether (DME)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2015
Status: active
Page Count: 12
ICS Code (Liquid fuels): 75.160.20
ICS Code (Alcohols. Ethers): 71.080.60
scope:

This International Standard specifies the characteristics of DME used as fuel of which the main component is the dimethyl ether synthesized from any organic raw materials.

This International Standard is applicable for DME used as heating fuel, industrial fuel, and to replace diesel fuel or gas oil. It does not deal with the possible additives necessary for specific end-use applications, for example, odorant typically added to heating fuel and lubricity improvers for DME used as replacement of diesel. Such additives are typically specified for the different end-use applications, at an appropriate level - national, regional, or international.

Document History

ISO 16861
May 15, 2015
Petroleum products - Fuels (class F) - Specifications of dimethyl ether (DME)
This International Standard specifies the characteristics of DME used as fuel of which the main component is the dimethyl ether synthesized from any organic raw materials. This International...

References

Advertisement