ISO 17315
Petroleum products and other liquids - Ethanol - Determination of total acidity by potentiometric titration
| Organization: | ISO |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This International Standard specifies a test method for the determination of total acidity of ethanol by potentiometric titration. The total acidity is reported as acetic acid mass, in milligrams, per ethanol volume, in litres, or as mass percent of acetic acid (% m/m), if the density of ethanol is known.
NOTE 1 For the purposes of this International Standard, the terms "% m/m" and "% v/v" are used to represent the mass fraction and the volume fraction of a material, respectively.
NOTE 2 This method was evaluated with ethanol samples with different water contents (0,7 % m/m and 7 % m/m) and acidity values (5 mg to 50 mg HAc per litre of sample).
Document History