ISO 16540

Corrosion of metals and alloys - Methodology for determining the resistance of metals to stress corrosion cracking using the fourpoint bend method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2015
Status: active
Page Count: 26
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard provides guidelines for the use of four-point bend testing to evaluate the resistance of metals including carbon steel, low alloy steels, and corrosion resistant alloys (CRAs) to stress corrosion cracking. The method gives guidance on testing of both parent plate and welds and includes procedures for metals that have no distinct yield point in their stress-strain behaviour as well as metals with a distinct yield point. The emphasis in this International Standard is on the generic methodology of the four-point bend test. Service application will be varied and the relevant industry standard is to be consulted where appropriate

Document History

ISO 16540
October 1, 2015
Corrosion of metals and alloys - Methodology for determining the resistance of metals to stress corrosion cracking using the fourpoint bend method
This International Standard provides guidelines for the use of four-point bend testing to evaluate the resistance of metals including carbon steel, low alloy steels, and corrosion resistant alloys...

References

Advertisement