DIN EN 301815-2

Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - Quality of Service class and parameters indication at call/connection establishment - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification (ITU-T Recommendations Q.2965.1B (2000) and Q.2965.2B (2000), modified) (Endorsement of the English version EN 301815-2 V 1.1.1 (2002-07) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 July 2003
Status: active
Page Count: 1
ICS Code (Integrated Services Digital Network (ISDN)): 33.080

Document History

DIN EN 301815-2
July 1, 2003
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - Quality of Service class and parameters indication at call/connection establishment - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification (ITU-T Recommendations Q.2965.1B (2000) and Q.2965.2B (2000), modified) (Endorsement of the English version EN 301815-2 V 1.1.1 (2002-07) as German standard)
A description is not available for this item.
Advertisement