ISO 17325-2

Ships and marine technology - Marine environment protection - Oil booms - Part 2: Strength and performance requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2014
Status: active
Page Count: 12
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
ICS Code (Other standards related to environmental protection): 13.020.99
scope:

In addition to ISO 17325-1, this part of ISO 17325 specifies the particular strength and performance requirements of oil booms and associated test methods. It does not purport to address the safety concerns, if any, associated with their use. It is the responsibility of the user of this International Standard to establish the appropriate safety and health practices and determine applicability of regulatory limitations prior to use.

Document History

ISO 17325-2
October 15, 2014
Ships and marine technology - Marine environment protection - Oil booms - Part 2: Strength and performance requirements
In addition to ISO 17325-1, this part of ISO 17325 specifies the particular strength and performance requirements of oil booms and associated test methods. It does not purport to address the safety...

References

Advertisement