ISO 18086

Corrosion of metals and alloys - Determination of AC corrosion - Protection criteria

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2015
Status: inactive
Page Count: 46
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard is applicable to buried cathodically-protected pipeline that is influenced by AC traction systems and/or AC power lines.

In the presence of AC interference, the protection criteria given in ISO 15589-1 are not sufficient to demonstrate that the steel is being protected against corrosion.

This International Standard provides limits, measurement procedures, mitigation measures, and information to deal with long term AC interference for AC voltages at frequencies between 16,7 and 60 Hz and the evaluation of AC corrosion likelihood.

This International Standard deals with the possibility of AC corrosion of metallic pipelines due to AC interferences caused by inductive, conductive or capacitive coupling with AC power systems and the maximum tolerable limits of these interference effects. It takes into account the fact that this is a longterm effect, which occurs during normal operating conditions of the AC power system.

This International Standard does not cover the safety issues associated with AC voltages on pipelines. These are covered in national standards and regulations (see e.g. EN 50443).

Document History

December 1, 2019
Corrosion of metals and alloys — Determination of AC corrosion — Protection criteria
This document specifies protection criteria for determining the AC corrosion risk of cathodically protected pipelines. It is applicable to buried cathodically protected pipelines that are influenced...
ISO 18086
June 1, 2015
Corrosion of metals and alloys - Determination of AC corrosion - Protection criteria
This International Standard is applicable to buried cathodically-protected pipeline that is influenced by AC traction systems and/or AC power lines. In the presence of AC interference, the...

References

Advertisement